Wurth Electronics ICS, Inc. Fixed Inductors - 744062680 744062680

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857260-744062680 Series: WE-TPC Features: 68 µH Inductor 640 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3685-6, 732-3685-2, 732-3685-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857260-744062680 Series: WE-TPC Features: 68 µH Inductor 640 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3685-6, 732-3685-2, 732-3685-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744062680
857260-744062680
Fixed Inductors - 744062680 857260-744062680
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857260-744062680 Series: WE-TPC Features: 68 µH Inductor 640 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3685-6, 732-3685-2, 732-3685-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857260-744062680
Series: WE-TPC
Features: 68 µH Inductor 640 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3685-6, 732-3685-2, 732-3685-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857260-744062680
Product Name Fixed Inductors - 744062680
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details