Wurth Electronics ICS, Inc. Hard To Find - 744062152 744062152

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129890-744062152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 1.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129890-744062152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 1.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744062152
1129890-744062152
Hard To Find - 744062152 1129890-744062152
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129890-744062152 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 1.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129890-744062152
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5mH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 1.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2727 (6868 Metric)
Height - Seated (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Current Rating (Amps): 80mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129890-744062152
Product Name Hard To Find - 744062152
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details