Wurth Electronics ICS, Inc. Fixed Inductors - 744053221 744053221

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129886-744053221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 290mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129886-744053221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 290mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744053221
1129886-744053221
Fixed Inductors - 744053221 1129886-744053221
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129886-744053221 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 290mA Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129886-744053221
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 290mA
Frequency - Self Resonant: 6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2323 (5858 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129886-744053221
Product Name Fixed Inductors - 744053221
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details