Wurth Electronics ICS, Inc. Fixed Inductors - 744052680 744052680

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857247-744052680 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 850mOhm Max 2323 (5858 Metric) Package: 2323 (5858 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3669-6, 732-3669-2, 732-3669-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857247-744052680 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 850mOhm Max 2323 (5858 Metric) Package: 2323 (5858 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3669-6, 732-3669-2, 732-3669-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744052680
857247-744052680
Fixed Inductors - 744052680 857247-744052680
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857247-744052680 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 850mOhm Max 2323 (5858 Metric) Package: 2323 (5858 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3669-6, 732-3669-2, 732-3669-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857247-744052680
Series: WE-TPC
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 850mOhm Max 2323 (5858 Metric)
Package: 2323 (5858 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3669-6, 732-3669-2, 732-3669-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857247-744052680
Product Name Fixed Inductors - 744052680
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details