Wurth Electronics ICS, Inc. Fixed Inductors - 744045102 744045102

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802601-744045102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 160mA Frequency - Self Resonant: 2MHz DC Resistance (DCR): 30Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 28 at 252kHz Current Rating (Amps): 70mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802601-744045102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 160mA Frequency - Self Resonant: 2MHz DC Resistance (DCR): 30Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 28 at 252kHz Current Rating (Amps): 70mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744045102
802601-744045102
Fixed Inductors - 744045102 802601-744045102
Manufacturer: Würth Elektronik Win Source Part Number: 802601-744045102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 160mA Frequency - Self Resonant: 2MHz DC Resistance (DCR): 30Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 28 at 252kHz Current Rating (Amps): 70mA Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 802601-744045102
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 160mA
Frequency - Self Resonant: 2MHz
DC Resistance (DCR): 30Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 28 at 252kHz
Current Rating (Amps): 70mA
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - 744045102 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744045102
Fixed Inductors 744045102
FIXED IND 1MH 70MA 30 OHM SMD

FIXED IND 1MH 70MA 30 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802601-744045102 744045102
Product Name Fixed Inductors - 744045102 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1000 microH 1000 microH
DCR 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details