Wurth Electronics ICS, Inc. Fixed Inductors - 744045100 744045100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129877-744045100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 48 at 1MHz Current Rating (Amps): 950mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129877-744045100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 48 at 1MHz Current Rating (Amps): 950mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744045100
1129877-744045100
Fixed Inductors - 744045100 1129877-744045100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129877-744045100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 48 at 1MHz Current Rating (Amps): 950mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129877-744045100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 48 at 1MHz
Current Rating (Amps): 950mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 744045100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744045100
Fixed Inductors 744045100
FIXED IND 10UH 950MA 300MOHM SMD

FIXED IND 10UH 950MA 300MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129877-744045100 744045100
Product Name Fixed Inductors - 744045100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details