Wurth Electronics ICS, Inc. Connectors,Interconnects 7440450056

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 6.8mOhm Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 6.8mOhm Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 6.8mOhm Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 6.8mOhm
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 500 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers