Wurth Electronics ICS, Inc. Fixed Inductors - 744043005 744043005

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129870-744043005 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129870-744043005 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744043005
1129870-744043005
Fixed Inductors - 744043005 1129870-744043005
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129870-744043005 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129870-744043005
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 5.6μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.3A
Frequency - Self Resonant: 60MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 85mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 1.38A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129870-744043005
Product Name Fixed Inductors - 744043005
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details