Wurth Electronics ICS, Inc. Fixed Inductors - 744042006 744042006

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809103-744042006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 60MHz DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809103-744042006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 60MHz DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744042006 - 809103-744042006 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744042006
809103-744042006
Fixed Inductors - 744042006 809103-744042006
Manufacturer: Würth Elektronik Win Source Part Number: 809103-744042006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 60MHz DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809103-744042006
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.2A
Frequency - Self Resonant: 60MHz
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809103-744042006
Product Name Fixed Inductors - 744042006
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details