Wurth Electronics ICS, Inc. Fixed Inductors - 7440420027 7440420027

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808224-7440420027 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.03A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808224-7440420027 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.03A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7440420027 - 808224-7440420027 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7440420027
808224-7440420027
Fixed Inductors - 7440420027 808224-7440420027
Manufacturer: Würth Elektronik Win Source Part Number: 808224-7440420027 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.03A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808224-7440420027
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.2A
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.03A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808224-7440420027
Product Name Fixed Inductors - 7440420027
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers