Wurth Electronics ICS, Inc. Fixed Inductors 74404086152

Description
FIXED IND 1.5MH 360MA 3.65OHM SM
Datasheet
Description
FIXED IND 1.5MH 360MA 3.65OHM SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74404086152 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404086152
Fixed Inductors 74404086152
FIXED IND 1.5MH 360MA 3.65OHM SM

FIXED IND 1.5MH 360MA 3.65OHM SM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74404086152
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details