FIXED IND 1MH 480MA 2.35 OHM SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 74404086102 |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 1000 microH |