Wurth Electronics ICS, Inc. Fixed Inductors - 74404084102 74404084102

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857228-74404084102 Series: WE-LQS Features: 1 mH Inductor 360 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7263-1, 732-7263-2, 732-7263-6, Q9909630A
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857228-74404084102 Series: WE-LQS Features: 1 mH Inductor 360 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7263-1, 732-7263-2, 732-7263-6, Q9909630A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74404084102
857228-74404084102
Fixed Inductors - 74404084102 857228-74404084102
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857228-74404084102 Series: WE-LQS Features: 1 mH Inductor 360 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7263-1, 732-7263-2, 732-7263-6, Q9909630A

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857228-74404084102
Series: WE-LQS
Features: 1 mH Inductor 360 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7263-1, 732-7263-2, 732-7263-6, Q9909630A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857228-74404084102
Product Name Fixed Inductors - 74404084102
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details