Wurth Electronics ICS, Inc. Fixed Inductors - 744040640047 744040640047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807863-744040640047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Current - Saturation: 16A Frequency - Self Resonant: 235MHz DC Resistance (DCR): 6mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.85A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807863-744040640047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Current - Saturation: 16A Frequency - Self Resonant: 235MHz DC Resistance (DCR): 6mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.85A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744040640047
807863-744040640047
Fixed Inductors - 744040640047 807863-744040640047
Manufacturer: Würth Elektronik Win Source Part Number: 807863-744040640047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Current - Saturation: 16A Frequency - Self Resonant: 235MHz DC Resistance (DCR): 6mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.85A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807863-744040640047
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Current - Saturation: 16A
Frequency - Self Resonant: 235MHz
DC Resistance (DCR): 6mOhm
Supplier Device Package: 6045
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.85A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807863-744040640047
Product Name Fixed Inductors - 744040640047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details