Wurth Electronics ICS, Inc. Fixed Inductors 74404063220

Description
FIXED IND 22UH 1.4A 140 MOHM SMD
Datasheet
Description
FIXED IND 22UH 1.4A 140 MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74404063220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404063220
Fixed Inductors 74404063220
FIXED IND 22UH 1.4A 140 MOHM SMD

FIXED IND 22UH 1.4A 140 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74404063220
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details