Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404052680

Description
Win Source Part Number: 1381092-74404052680 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 68 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 9.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 769mOhm Supplier Device Package: 5020 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 800mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381092-74404052680 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 68 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 9.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 769mOhm Supplier Device Package: 5020 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 800mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381092-74404052680 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381092-74404052680
Inductors, Coils, Chokes - Fixed Inductors 1381092-74404052680
Win Source Part Number: 1381092-74404052680 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 68 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 9.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 769mOhm Supplier Device Package: 5020 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 800mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381092-74404052680
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 9.2MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 769mOhm
Supplier Device Package: 5020
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 800mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381092-74404052680
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details