Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 74404052022

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Type: Wirewound Inductance: 2.2 µH Tolerance: ±30% Current Rating (Amps): 3 A Current - Saturation (Isat): 4.2A Shielding: Semi-Shielded
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Type: Wirewound Inductance: 2.2 µH Tolerance: ±30% Current Rating (Amps): 3 A Current - Saturation (Isat): 4.2A Shielding: Semi-Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Type: Wirewound Inductance: 2.2 µH Tolerance: ±30% Current Rating (Amps): 3 A Current - Saturation (Isat): 4.2A Shielding: Semi-Shielded

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-LQS
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Wirewound
Inductance: 2.2 µH
Tolerance: ±30%
Current Rating (Amps): 3 A
Current - Saturation (Isat): 4.2A
Shielding: Semi-Shielded

Buy Now Datasheet
Fixed Inductors - 74404052022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404052022
Fixed Inductors 74404052022
FIXED IND 2.2UH 3A 31.6 MOHM SMD

FIXED IND 2.2UH 3A 31.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74404052022
Product Name Inductors, Coils, Chokes- Fixed Inductors Fixed Inductors
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226561KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers