Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404043100A

Description
Win Source Part Number: 1160639-74404043100A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 89mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.76 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10757-1,732-1075 7-2,732-10757-6 Current - Saturation (Isat): 1.04A
Request a Quote Datasheet
Description
Win Source Part Number: 1160639-74404043100A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 89mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.76 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10757-1,732-1075 7-2,732-10757-6 Current - Saturation (Isat): 1.04A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1160639-74404043100A
Inductors, Coils, Chokes - Fixed Inductors 1160639-74404043100A
Win Source Part Number: 1160639-74404043100A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 89mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.76 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10757-1,732-1075 7-2,732-10757-6 Current - Saturation (Isat): 1.04A

Win Source Part Number: 1160639-74404043100A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 89mOhm
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.76 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-10757-1,732-10757-2,732-10757-6
Current - Saturation (Isat): 1.04A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160639-74404043100A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers