Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404043047A

Description
Win Source Part Number: 960263-74404043047A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 61MHz Package / Case: Nonstandard DC Resistance (DCR): 46mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10756-1,732-1075 6-2,732-10756-6 Current - Saturation (Isat): 1.43A
Request a Quote Datasheet
Description
Win Source Part Number: 960263-74404043047A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 61MHz Package / Case: Nonstandard DC Resistance (DCR): 46mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10756-1,732-1075 6-2,732-10756-6 Current - Saturation (Isat): 1.43A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960263-74404043047A
Inductors, Coils, Chokes - Fixed Inductors 960263-74404043047A
Win Source Part Number: 960263-74404043047A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 61MHz Package / Case: Nonstandard DC Resistance (DCR): 46mOhm Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-10756-1,732-1075 6-2,732-10756-6 Current - Saturation (Isat): 1.43A

Win Source Part Number: 960263-74404043047A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 61MHz
Package / Case: Nonstandard
DC Resistance (DCR): 46mOhm
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-10756-1,732-10756-2,732-10756-6
Current - Saturation (Isat): 1.43A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 960263-74404043047A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details