Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404042022

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327777-74404042022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 42mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5504-1,732-5504- 6,732-5504-2 Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327777-74404042022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 42mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5504-1,732-5504- 6,732-5504-2 Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327777-74404042022 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327777-74404042022
Inductors, Coils, Chokes - Fixed Inductors 1327777-74404042022
Manufacturer: Würth Elektronik Win Source Part Number: 1327777-74404042022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 42mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5504-1,732-5504- 6,732-5504-2 Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327777-74404042022
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 42mOhm
Supplier Device Package: 4018
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5504-1,732-5504-6,732-5504-2
Current - Saturation (Isat): 3.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327777-74404042022
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details