Wurth Electronics ICS, Inc. Fixed Inductors - 74404024100 74404024100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808847-74404024100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 30MHz DC Resistance (DCR): 435mOhm Supplier Device Package: 2520 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 470mA Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808847-74404024100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 30MHz DC Resistance (DCR): 435mOhm Supplier Device Package: 2520 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 470mA Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74404024100
808847-74404024100
Fixed Inductors - 74404024100 808847-74404024100
Manufacturer: Würth Elektronik Win Source Part Number: 808847-74404024100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 30MHz DC Resistance (DCR): 435mOhm Supplier Device Package: 2520 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 470mA Inductance Frequency - Test: 1MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808847-74404024100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 850mA
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 435mOhm
Supplier Device Package: 2520
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 470mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808847-74404024100
Product Name Fixed Inductors - 74404024100
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details