Wurth Electronics ICS, Inc. Fixed Inductors - 744032220 744032220

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149420-744032220 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 220 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 2.3114 mm Tolerance: 10 % Test Frequency: 1 MHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Composition: Wirewound Height: 2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 220 mA Saturation Current: 600 mA Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 35 Inductance Tolerance: 10 % Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149420-744032220 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 220 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 2.3114 mm Tolerance: 10 % Test Frequency: 1 MHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Composition: Wirewound Height: 2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 220 mA Saturation Current: 600 mA Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 35 Inductance Tolerance: 10 % Max Operating Temperature: 125 °C Case Code (Metric): 3225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744032220 - 1149420-744032220 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744032220
1149420-744032220
Fixed Inductors - 744032220 1149420-744032220
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149420-744032220 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 220 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 2.3114 mm Tolerance: 10 % Test Frequency: 1 MHz Core Material: Ferrite Self Resonant Frequency: 14 MHz Composition: Wirewound Height: 2 mm Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 220 mA Saturation Current: 600 mA Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 35 Inductance Tolerance: 10 % Max Operating Temperature: 125 °C Case Code (Metric): 3225

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149420-744032220
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 220 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 2.3114 mm
Tolerance: 10 %
Test Frequency: 1 MHz
Core Material: Ferrite
Self Resonant Frequency: 14 MHz
Composition: Wirewound
Height: 2 mm
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.3 Ω
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Max DC Current: 220 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 220 mA
Saturation Current: 600 mA
Case Code (Imperial): 1210
REACH SVHC: Unknown
Q Factor: 35
Inductance Tolerance: 10 %
Max Operating Temperature: 125 °C
Case Code (Metric): 3225

Buy Now
Fixed Inductors - 744032220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744032220
Fixed Inductors 744032220
FIXED IND 22UH 220MA 1.3 OHM SMD

FIXED IND 22UH 220MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1149420-744032220 744032220
Product Name Fixed Inductors - 744032220 Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details