Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744032002

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327589-744032002 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 2.2 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 50MHz DC Resistance (DCR): 150mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3044-1,732-3044- 2,732-3044-6 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327589-744032002 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 2.2 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 50MHz DC Resistance (DCR): 150mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3044-1,732-3044- 2,732-3044-6 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327589-744032002 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327589-744032002
Inductors, Coils, Chokes - Fixed Inductors 1327589-744032002
Manufacturer: Würth Elektronik Win Source Part Number: 1327589-744032002 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 2.2 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 50MHz DC Resistance (DCR): 150mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3044-1,732-3044- 2,732-3044-6 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327589-744032002
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 50MHz
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3044-1,732-3044-2,732-3044-6
Current - Saturation (Isat): 1.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327589-744032002
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers