Wurth Electronics ICS, Inc. Fixed Inductors - 744031004 744031004

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129858-744031004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 75MHz Family Name: 744031004 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 105mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCRH3D16-4R7; ASPI-4D22-4R7N-T; ML416PJB472MLH; ASPI-3D18-4R7N-T; Introduction Date: May 09, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129858-744031004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 75MHz Family Name: 744031004 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 105mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCRH3D16-4R7; ASPI-4D22-4R7N-T; ML416PJB472MLH; ASPI-3D18-4R7N-T; Introduction Date: May 09, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744031004 - 1129858-744031004 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744031004
1129858-744031004
Fixed Inductors - 744031004 1129858-744031004
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129858-744031004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 75MHz Family Name: 744031004 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 105mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCRH3D16-4R7; ASPI-4D22-4R7N-T; ML416PJB472MLH; ASPI-3D18-4R7N-T; Introduction Date: May 09, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129858-744031004
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 900mA
Frequency - Self Resonant: 75MHz
Family Name: 744031004
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 105mOhm Max
Supplier Device Package: 3816
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): SCRH3D16-4R7; ASPI-4D22-4R7N-T; ML416PJB472MLH; ASPI-3D18-4R7N-T;
Introduction Date: May 09, 2003
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet
Fixed Inductors - 744031004 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744031004
Fixed Inductors 744031004
FIXED IND 4.7UH 1.2A 105MOHM SMD

FIXED IND 4.7UH 1.2A 105MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129858-744031004 744031004
Product Name Fixed Inductors - 744031004 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details