Wurth Electronics ICS, Inc. Fixed Inductors - 744030220 744030220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857210-744030220 Series: WE-TPC Features: 22 µH Inductor 220 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 732-4078-6, 732-4078-1, 732-4078-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857210-744030220 Series: WE-TPC Features: 22 µH Inductor 220 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 732-4078-6, 732-4078-1, 732-4078-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744030220
857210-744030220
Fixed Inductors - 744030220 857210-744030220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857210-744030220 Series: WE-TPC Features: 22 µH Inductor 220 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 732-4078-6, 732-4078-1, 732-4078-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857210-744030220
Series: WE-TPC
Features: 22 µH Inductor 220 mA
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 732-4078-6, 732-4078-1, 732-4078-2

Buy Now Datasheet
Fixed Inductors - 744030220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744030220
Fixed Inductors 744030220
FIXED IND 22UH 220MA 1.45OHM SMD

FIXED IND 22UH 220MA 1.45OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857210-744030220 744030220
Product Name Fixed Inductors - 744030220 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details