TE Connectivity Fixed Inductors 3613C471K

Description
470µH Unshielded Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3613C471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3613C471K-ND
Fixed Inductors 3613C471K-ND
470µH Unshielded Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 Mhz Rohs Compliant Sigmainductors Te Connectivity - 16M2146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 Mhz Rohs Compliant Sigmainductors Te Connectivity
16M2146
Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 Mhz Rohs Compliant Sigmainductors Te Connectivity 16M2146
Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3613C471K-ND 16M2146
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3613C Series, 470 H, 10%, 1812 [4532 Metric], 3 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226681KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details