Wurth Electronics ICS, Inc. Fixed Inductors - 744029330 744029330

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857209-744029330 Series: WE-TPC Features: 33 µH Inductor 325 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2203-6, 732-2203-1, 732-2203-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857209-744029330 Series: WE-TPC Features: 33 µH Inductor 325 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2203-6, 732-2203-1, 732-2203-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744029330
857209-744029330
Fixed Inductors - 744029330 857209-744029330
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857209-744029330 Series: WE-TPC Features: 33 µH Inductor 325 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2203-6, 732-2203-1, 732-2203-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857209-744029330
Series: WE-TPC
Features: 33 µH Inductor 325 mA
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2203-6, 732-2203-1, 732-2203-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857209-744029330
Product Name Fixed Inductors - 744029330
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-56NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers