Wurth Electronics ICS, Inc. Hard To Find - 74402900047 74402900047

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129852-74402900047 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129852-74402900047 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74402900047
1129852-74402900047
Hard To Find - 74402900047 1129852-74402900047
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129852-74402900047 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129852-74402900047
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±35%
Material - Core: Ferrite
Current - Saturation: 2.2A
Frequency - Self Resonant: 350MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37mOhm Max
Supplier Device Package: 2828
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Inductors
Product Number 1129852-74402900047
Product Name Hard To Find - 74402900047
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
DCR 0.8000 ohms
View Details
Transformers - Chokes & Reactors - 1530B825 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 82 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 5.4 microH
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-271 0402FL-271XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.2700 microH
View Details