Wurth Electronics ICS, Inc. Hard To Find - 744028003 744028003

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129851-744028003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129851-744028003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744028003
1129851-744028003
Hard To Find - 744028003 1129851-744028003
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129851-744028003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129851-744028003
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 850mA
Frequency - Self Resonant: 80MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220mOhm Max
Supplier Device Package: 2828
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Current Rating (Amps): 1A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129851-744028003
Product Name Hard To Find - 744028003
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details