Wurth Electronics ICS, Inc. Fixed Inductors - 744025002 744025002

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845051-744025002 Series: WE-TPC Features: 2.2 µH Inductor 1.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9548660X, 732-2613-6, 732-2613-2, 732-2613-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845051-744025002 Series: WE-TPC Features: 2.2 µH Inductor 1.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9548660X, 732-2613-6, 732-2613-2, 732-2613-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744025002
845051-744025002
Fixed Inductors - 744025002 845051-744025002
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845051-744025002 Series: WE-TPC Features: 2.2 µH Inductor 1.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9548660X, 732-2613-6, 732-2613-2, 732-2613-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845051-744025002
Series: WE-TPC
Features: 2.2 µH Inductor 1.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q9548660X, 732-2613-6, 732-2613-2, 732-2613-1

Buy Now Datasheet
Fixed Inductors - 744025002 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744025002
Fixed Inductors 744025002
FIXED IND 2.2UH 1.8A 66 MOHM SMD

FIXED IND 2.2UH 1.8A 66 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 845051-744025002 744025002
Product Name Fixed Inductors - 744025002 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details