Wurth Electronics ICS, Inc. Hard To Find - 7427930 7427930

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129843-7427930 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.6mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Impedance at Frequency: 42 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129843-7427930 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.6mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Impedance at Frequency: 42 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7427930
1129843-7427930
Hard To Find - 7427930 1129843-7427930
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129843-7427930 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.6mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Impedance at Frequency: 42 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129843-7427930
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 0.106" (2.70mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 0.6mOhm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Impedance at Frequency: 42 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129843-7427930
Product Name Hard To Find - 7427930
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - MXL1062CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Active Output Ripple Attenuator - QPO-2LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; Industrial; Portable Devices; Ripple Attenuator
View Details