Picor Corporation Active Input EMI Filter QPI-3LZ

Description
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Request a Quote Datasheet
Description
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-3LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-3LZ
Active Input EMI Filter QPI-3LZ
Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 707 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved

Description

The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc).
The QPI-3’s 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-3 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-3 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits.

Features

  • >60 dB CM attenuation at 250 kHz
  • >80 dB DM attenuation at 250 kHz
  • 40 Vdc (max input)
  • 7 Amp rating
  • 100 Vdc surge 100 ms
  • 707 Vdc Hi-pot hold off to Shield Plane
  • 1.0" x 1.0" x 0.2" SiP (System-in-Package)
  • SMT Land Grid Array (LGA)
  • -40° to +100°C PCB temperature
  • Active filtering reduces volume and height
  • Efficiency: 99% at full load
  • Connect in series for higher attenuation
  • cTÜVus approved
Supplier's Site Datasheet
SMD 40V 7A EMI RFI Filter - 131-QPI-3LZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40V 7A EMI RFI Filter
131-QPI-3LZ
SMD 40V 7A EMI RFI Filter 131-QPI-3LZ
Data Line EMI/RFI Filter, 40V, 7A, SMD Product overview: QPI-3LZ from Vicor is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 40V, 7A, EMI RFI Filter, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-QPI-3LZ can be used for catalog matching and distributor lookup.

Data Line EMI/RFI Filter, 40V, 7A, SMD Product overview: QPI-3LZ from Vicor is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 40V, 7A, EMI RFI Filter, External/Internal Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 131-QPI-3LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Picor Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number QPI-3LZ 131-QPI-3LZ
Product Name Active Input EMI Filter SMD 40V 7A EMI RFI Filter
Filter Category Active Filter Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
Standards and Certifications RoHS; cTÜVus, CE RoHS
Supply Voltage (VS) 10 to 40 volts ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7449EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-12LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers