Wurth Electronics ICS, Inc. Hard To Find - 74279225101 74279225101

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129816-74279225101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 3412 (8531 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 100 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129816-74279225101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 3412 (8531 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 100 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74279225101 - 1129816-74279225101 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74279225101
1129816-74279225101
Hard To Find - 74279225101 1129816-74279225101
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129816-74279225101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 3412 (8531 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 100 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129816-74279225101
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 3412 (8531 Metric)
Height (Maximum): 0.098" (2.48mm)
Current Rating (Maximum): 10A
DC Resistance (DCR) (Maximum): 4mOhm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm)
Impedance at Frequency: 100 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1129816-74279225101
Product Name Hard To Find - 74279225101
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0220ANCT-ND - DigiKey
Specs
DCR 0.2800 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603LS (1608) Ferrite Chip Inductors - 0603LS-102 0603LS-102XJRC , 0603LS-102XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details