Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 74275023

Description
Win Source Part Number: 1381082-74275023 Category: Filters>Ferrite Beads and Chips Series: WE-UKW Package: Bulk Size / Dimension: 0.236" Dia (6.00mm) Current Rating (Max): 3A Standard Package: 200 pcs Height (Max): 0.413" (10.50mm) Number of Lines: 1 Impedance @ Frequency: 1.24 kOhms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381082-74275023 Category: Filters>Ferrite Beads and Chips Series: WE-UKW Package: Bulk Size / Dimension: 0.236" Dia (6.00mm) Current Rating (Max): 3A Standard Package: 200 pcs Height (Max): 0.413" (10.50mm) Number of Lines: 1 Impedance @ Frequency: 1.24 kOhms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1381082-74275023 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1381082-74275023
Filters - Ferrite Beads and Chips 1381082-74275023
Win Source Part Number: 1381082-74275023 Category: Filters>Ferrite Beads and Chips Series: WE-UKW Package: Bulk Size / Dimension: 0.236" Dia (6.00mm) Current Rating (Max): 3A Standard Package: 200 pcs Height (Max): 0.413" (10.50mm) Number of Lines: 1 Impedance @ Frequency: 1.24 kOhms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381082-74275023
Category: Filters>Ferrite Beads and Chips
Series: WE-UKW
Package: Bulk
Size / Dimension: 0.236" Dia (6.00mm)
Current Rating (Max): 3A
Standard Package: 200 pcs
Height (Max): 0.413" (10.50mm)
Number of Lines: 1
Impedance @ Frequency: 1.24 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1381082-74275023
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 18 microH
Rated DC Current 1090 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details