Bourns, Inc. Fixed Inductors CC453232-181KL

Description
FIXED IND 180UH 120MA 7.5 OHM
Request a Quote Datasheet
Description
FIXED IND 180UH 120MA 7.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-181KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 120MA 7.5 OHM

FIXED IND 180UH 120MA 7.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-CC453232-181KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 120MA 7.5 OHM

FIXED IND 180UH 120MA 7.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-CC453232-181KLTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 180UH 120MA 7.5OHM Inductor and Choke - 71-CC453232-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 120MA 7.5OHM Inductor and Choke
71-CC453232-181KL
SMD 180UH 120MA 7.5OHM Inductor and Choke 71-CC453232-181KL
FIXED IND 180UH 120MA 7.5OHM SMD Product overview: CC453232-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 7.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 7.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 120MA 7.5OHM SMD Product overview: CC453232-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 7.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 7.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232-181KLDKR-ND 71-CC453232-181KL
Product Name Fixed Inductors SMD 180UH 120MA 7.5OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details