Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 742730021

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: 292-LBGA Product Status: Preliminary Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm) Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: 292-LBGA Product Status: Preliminary Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm) Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: 292-LBGA Product Status: Preliminary Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm) Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Package: 292-LBGA
Product Status: Preliminary
Number of Lines: 3
Impedance @ Frequency: 22 Ohms @ 100 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Height (Max): 0.041" (1.05mm)
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - BQ2954PN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Charge Current 2000 mA
View Details
BQ24031-Q1 Automotive Catalog Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to - BQ24031IRHLRQ1 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Power - Wireless Charging ICs - WLC1150-68LQXQT - WLC1150-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details