Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271222

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 265Ohm @ 100MHz Inner Dimension: 0.492" Dia (12.50mm) Outer Dimension: 1.318" W x 1.134" H (33.50mm x 28.80mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 265Ohm @ 100MHz Inner Dimension: 0.492" Dia (12.50mm) Outer Dimension: 1.318" W x 1.134" H (33.50mm x 28.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 265Ohm @ 100MHz Inner Dimension: 0.492" Dia (12.50mm) Outer Dimension: 1.318" W x 1.134" H (33.50mm x 28.80mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 265Ohm @ 100MHz
Inner Dimension: 0.492" Dia (12.50mm)
Outer Dimension: 1.318" W x 1.134" H (33.50mm x 28.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 265 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY1000ANTR-ND - DigiKey
Specs
DCR 1.5 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers