TE Connectivity Ferrite Beads 2176746-9

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .1 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .1 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176746-9 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176746-9
Ferrite Beads 2176746-9
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .1 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .1
  • Impedance (OHM) : 60
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0402
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176746-9DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176746-9DKR-ND
Ferrite Beads and Chips 1712-2176746-9DKR-ND
BMC-Q 0402 60R 25% TOL. UH CURRE

BMC-Q 0402 60R 25% TOL. UH CURRE

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176746-9TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176746-9TR-ND
Ferrite Beads and Chips 1712-2176746-9TR-ND
FERRITE BEAD 60 OHM 0402 1LN

FERRITE BEAD 60 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176746-9CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176746-9CT-ND
Ferrite Beads and Chips 1712-2176746-9CT-ND
BMC-Q 0402 60R 25% TOL. UH CURRE

BMC-Q 0402 60R 25% TOL. UH CURRE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 2176746-9 1712-2176746-9DKR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 60 ohms
DCR 0.1000 ohms 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Pre-ordered RLCs - 3522K - Acme Chip Technology Co., Limited
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Ferrite Beads - 1-2176749-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers