Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271221S

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 270Ohm @ 100MHz Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 270Ohm @ 100MHz Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 270Ohm @ 100MHz Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 270Ohm @ 100MHz
Inner Dimension: 0.413" Dia (10.50mm)
Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-331 0402DF-331XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - BMB1J0120BN3JIT-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details