Wurth Electronics ICS, Inc. Filters- Cable Ferrites 74270051

Description
Manufacturer: Würth Elektronik Category: Filters- Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 0.610" Dia (15.50mm)) Mounting Type: Free Hanging Length: 1.102" (28.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 0.610" Dia (15.50mm)) Mounting Type: Free Hanging Length: 1.102" (28.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Cable Ferrites
Filters- Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters- Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 0.610" Dia (15.50mm)) Mounting Type: Free Hanging Length: 1.102" (28.00mm)

Manufacturer: Würth Elektronik
Category: Filters- Cable Ferrites
Series: WE-AFB
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Inner Dimension: 0.413" Dia (10.50mm)
Outer Dimension: 0.610" Dia (15.50mm))
Mounting Type: Free Hanging
Length: 1.102" (28.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters- Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0750ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details