TE Connectivity Ferrite Beads and Chips BMB2A0120AN4

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102194CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102194CT-ND
Ferrite Beads and Chips A102194CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - A102194TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102194TR-ND
Ferrite Beads and Chips A102194TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 300Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity - 01M7028 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 300Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
01M7028
Ferrite Bead, 0.3Ohm, 300Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity 01M7028
FERRITE BEAD, 0.3OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Impedance:120ohmRoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Impedance:120ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number A102194CT-ND 01M7028
Product Name Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 300Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers