Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74270037

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 199Ohm @ 100MHz Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 0.472" Dia (12.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 199Ohm @ 100MHz Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 0.472" Dia (12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 199Ohm @ 100MHz Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 0.472" Dia (12.00mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 199Ohm @ 100MHz
Inner Dimension: 0.220" Dia (5.60mm)
Outer Dimension: 0.472" Dia (12.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 199 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176747-1 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-330 0402DF-330XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details