Wurth Electronics ICS, Inc. Connectors,Interconnects 693013050811

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Connector Type: Receptacle Mounting Type: Fixed Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6 Height Above Board: 0.112" (2.85mm) Contact Finish: Tin
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Connector Type: Receptacle Mounting Type: Fixed Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6 Height Above Board: 0.112" (2.85mm) Contact Finish: Tin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Connector Type: Receptacle Mounting Type: Fixed Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6 Height Above Board: 0.112" (2.85mm) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Connector Type: Receptacle
Mounting Type: Fixed
Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Height Above Board: 0.112" (2.85mm)
Contact Finish: Tin

Buy Now
PC Card Sockets - 693013050811 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
693013050811
PC Card Sockets 693013050811
CONN SIM CARD PUSH-PUSH R/A SMD

CONN SIM CARD PUSH-PUSH R/A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 693013050811
Product Name Connectors,Interconnects PC Card Sockets
Mounting Fixed Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details