Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412420008M

Description
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412420008M - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412420008M
Fixed Terminal Blocks 691412420008M
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless

Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412420008M
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details