Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412420005M

Description
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412420005M - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412420005M
Fixed Terminal Blocks 691412420005M
Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless

Fixed Terminal Blocks WRTBL Md4124M 7.62mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412420005M
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.354 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers