Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412320009M

Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412320009M - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412320009M
Fixed Terminal Blocks 691412320009M
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412320009M
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 195292160 - Radwell International
BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
# of Contacts 8
View Details
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers