Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412320009

Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412320009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412320009
Fixed Terminal Blocks 691412320009
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412320009
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-06D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details