Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691411410008

Description
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691411410008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691411410008
Fixed Terminal Blocks 691411410008
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691411410008
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details