Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 691365110005

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 3651 Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screw - Leaf Spring, Wire Guard Wire Gauge or Range - AWG: 16-26 AWG Operating Temperature: -40°C ~ 105°C Features: Mating Flange
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 3651 Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screw - Leaf Spring, Wire Guard Wire Gauge or Range - AWG: 16-26 AWG Operating Temperature: -40°C ~ 105°C Features: Mating Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: WR-TBL Series 3651 Package: Bulk Product Status: Active Type: Plug, Female Sockets Termination Style: Screw - Leaf Spring, Wire Guard Wire Gauge or Range - AWG: 16-26 AWG Operating Temperature: -40°C ~ 105°C Features: Mating Flange

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: WR-TBL Series 3651
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Termination Style: Screw - Leaf Spring, Wire Guard
Wire Gauge or Range - AWG: 16-26 AWG
Operating Temperature: -40°C ~ 105°C
Features: Mating Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .089
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
PCB Headers & Receptacles - 103185-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details