Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 691364100003

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Voltage - UL: 300V Current - UL: 4 A Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-DFN (3x3) Material Flammability Rating: UL94 V-2
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Voltage - UL: 300V Current - UL: 4 A Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-DFN (3x3) Material Flammability Rating: UL94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Mounting Type: Fixed Voltage - UL: 300V Current - UL: 4 A Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-DFN (3x3) Material Flammability Rating: UL94 V-2

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Termination Style: PC Pin, Solder Lug
Mounting Type: Fixed
Voltage - UL: 300V
Current - UL: 4 A
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-DFN (3x3)
Material Flammability Rating: UL94 V-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBCZ-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
DSP (Digital Signal Processors) - DSPIC30F401330IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details